Vishay Intertechnology, Inc. RES 358 OHM 1/8W .1% AXIAL RNC55J3580BSRE6

Description
RES 358ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 358ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 358 OHM 1/8W .1% AXIAL - RNC55J3580BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 358 OHM 1/8W .1% AXIAL
RNC55J3580BSRE6
RES 358 OHM 1/8W .1% AXIAL RNC55J3580BSRE6
RES 358ohm 1/8W .1% AXIAL

RES 358ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3580BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3580BSRE6-ND
Through Hole Resistors RNC55J3580BSRE6-ND
358 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

358 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J3580BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3580BSRE6
Through Hole Resistors RNC55J3580BSRE6
RES 358 OHM 1/8W .1% AXIAL

RES 358 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3580BSRE6 RNC55J3580BSRE6-ND RNC55J3580BSRE6
Product Name RES 358 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 358 ohms 358 ohms 358 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers