Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3571FRB14

Description
3.57 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.57 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3571FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3571FRB14-ND
Through Hole Resistors RNC55J3571FRB14-ND
3.57 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.57 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.57K OHM 1/8W 1% AXIAL - RNC55J3571FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/8W 1% AXIAL
RNC55J3571FRB14
RES 3.57K OHM 1/8W 1% AXIAL RNC55J3571FRB14
RES 3.57Kohm 1/8W 1% AXIAL

RES 3.57Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3571FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3571FRB14
Through Hole Resistors RNC55J3571FRB14
RES 3.57K OHM 1/8W 1% AXIAL

RES 3.57K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3571FRB14-ND RNC55J3571FRB14 RNC55J3571FRB14
Product Name Through Hole Resistors RES 3.57K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers