Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3571BSBSL

Description
3.57 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.57 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3571BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3571BSBSL-ND
Through Hole Resistors RNC55J3571BSBSL-ND
3.57 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.57 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.57K OHM 1/8W .1% AXIAL - RNC55J3571BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/8W .1% AXIAL
RNC55J3571BSBSL
RES 3.57K OHM 1/8W .1% AXIAL RNC55J3571BSBSL
RES 3.57Kohm 1/8W .1% AXIAL

RES 3.57Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J3571BSBSL-ND RNC55J3571BSBSL
Product Name Through Hole Resistors RES 3.57K OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers