Vishay Precision Group 357 Ohm 0.1W 10W Resistor RNC55J3570FSB14

Description
Res Metal Film 357 Ohm 1% 0.1W(1/10W) ±25ppm/°C 0.001% Epoxy AXL Bulk Product overview: RNC55J3570FSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 357 Ohm, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55J3570FSB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 357 Ohm 1% 0.1W(1/10W) ±25ppm/°C 0.001% Epoxy AXL Bulk Product overview: RNC55J3570FSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 357 Ohm, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55J3570FSB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
357 Ohm 0.1W 10W Resistor - 53-RNC55J3570FSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
357 Ohm 0.1W 10W Resistor
53-RNC55J3570FSB14
357 Ohm 0.1W 10W Resistor 53-RNC55J3570FSB14
Res Metal Film 357 Ohm 1% 0.1W(1/10W) ±25ppm/°C 0.001% Epoxy AXL Bulk Product overview: RNC55J3570FSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 357 Ohm, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55J3570FSB14 can be used for catalog matching and distributor lookup.

Res Metal Film 357 Ohm 1% 0.1W(1/10W) ±25ppm/°C 0.001% Epoxy AXL Bulk Product overview: RNC55J3570FSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 357 Ohm, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55J3570FSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1088818-RNC55J3570FSB14
Resistors - Through Hole Resistors 1088818-RNC55J3570FSB14
Win Source Part Number: 1088818-RNC55J3570FS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/01, RNC55 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±25ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 357 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Alternative Parts (Cross-Reference): RNC55J3320FSB14; RLR07C3570FSB14; CCF60357RFKE36; MBB02070C3300FCT00; RNF14FTD332R; LR0204F390R; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC55J3570FSB14-MIL Base Product Number: RNC55 RoHS Status: RoHS non-compliant

Win Source Part Number: 1088818-RNC55J3570FSB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/01, RNC55
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±25ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 357 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm)
Alternative Parts (Cross-Reference): RNC55J3320FSB14; RLR07C3570FSB14; CCF60357RFKE36; MBB02070C3300FCT00; RNF14FTD332R; LR0204F390R;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RNC55J3570FSB14-MIL
Base Product Number: RNC55
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through Hole Resistors - RNC55J3570FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3570FSB14-ND
Through Hole Resistors RNC55J3570FSB14-ND
357 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

357 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,357,1%,25PPM,S/.001%,BULK - RNC55J3570FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,357,1%,25PPM,S/.001%,BULK
RNC55J3570FSB14
MF,1/8W,357,1%,25PPM,S/.001%,BULK RNC55J3570FSB14
MF,1/8W,357,1%,25PPM ,S/.001%,BULK

MF,1/8W,357,1%,25PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,357Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M3060 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,357Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M3060
Resistor,metal Film,357Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M3060
Resistor,Metal Film,357Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,357Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site
Through Hole Resistors - RNC55J3570FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3570FSB14
Through Hole Resistors RNC55J3570FSB14
RES 357 OHM 1/8W 1% AXIAL

RES 357 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-RNC55J3570FSB14 1088818-RNC55J3570FSB14 RNC55J3570FSB14-ND RNC55J3570FSB14 08M3060 RNC55J3570FSB14
Product Name 357 Ohm 0.1W 10W Resistor Resistors - Through Hole Resistors Through Hole Resistors MF,1/8W,357,1%,25PPM,S/.001%,BULK Resistor,metal Film,357Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay Through Hole Resistors
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 357 ohms 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1250 watts 0.1250 watts 8 watts 8 watts
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details