Vishay Intertechnology, Inc. RES 35.5K OHM 1/8W .1% AXIAL RNC55J3552BSB14

Description
RES 35.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 35.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.5K OHM 1/8W .1% AXIAL - RNC55J3552BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.5K OHM 1/8W .1% AXIAL
RNC55J3552BSB14
RES 35.5K OHM 1/8W .1% AXIAL RNC55J3552BSB14
RES 35.5Kohm 1/8W .1% AXIAL

RES 35.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3552BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3552BSB14-ND
Through Hole Resistors RNC55J3552BSB14-ND
35.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J3552BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3552BSB14
Through Hole Resistors RNC55J3552BSB14
RES 35.5K OHM 1/8W .1% AXIAL

RES 35.5K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3552BSB14 RNC55J3552BSB14-ND RNC55J3552BSB14
Product Name RES 35.5K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 35500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details