Vishay Intertechnology, Inc. RES 34.8 OHM 1/8W .1% AXIAL RNC55J34R8BSB14

Description
RES 34.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1/8W .1% AXIAL - RNC55J34R8BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/8W .1% AXIAL
RNC55J34R8BSB14
RES 34.8 OHM 1/8W .1% AXIAL RNC55J34R8BSB14
RES 34.8ohm 1/8W .1% AXIAL

RES 34.8ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J34R8BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J34R8BSB14-ND
Through Hole Resistors RNC55J34R8BSB14-ND
34.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,34.8Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3999 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,34.8Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3999
Resistor,metal Film,34.8Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3999
Resistor,Metal Film,34.8Ohms,200WV, .1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,34.8Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J34R8BSB14 RNC55J34R8BSB14-ND 54C3999
Product Name RES 34.8 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,34.8Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details