Vishay Intertechnology, Inc. RES 34.1 OHM 1/8W .1% AXIAL RNC55J34R1BSB14

Description
RES 34.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 34.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.1 OHM 1/8W .1% AXIAL - RNC55J34R1BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.1 OHM 1/8W .1% AXIAL
RNC55J34R1BSB14
RES 34.1 OHM 1/8W .1% AXIAL RNC55J34R1BSB14
RES 34.1ohm 1/8W .1% AXIAL

RES 34.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J34R1BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J34R1BSB14-ND
Through Hole Resistors RNC55J34R1BSB14-ND
34.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J34R1BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J34R1BSB14
Through Hole Resistors RNC55J34R1BSB14
RES 34.1 OHM 1/8W .1% AXIAL

RES 34.1 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J34R1BSB14 RNC55J34R1BSB14-ND RNC55J34R1BSB14
Product Name RES 34.1 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 34.1 ohms 34.1 ohms 34.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details