Vishay Intertechnology, Inc. RES 34 OHM 1/8W .1% AXIAL RNC55J34R0BSB14

Description
RES 34ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 34ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 1/8W .1% AXIAL - RNC55J34R0BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 1/8W .1% AXIAL
RNC55J34R0BSB14
RES 34 OHM 1/8W .1% AXIAL RNC55J34R0BSB14
RES 34ohm 1/8W .1% AXIAL

RES 34ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J34R0BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J34R0BSB14-ND
Through Hole Resistors RNC55J34R0BSB14-ND
34 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,34Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3993 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,34Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3993
Resistor,metal Film,34Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3993
Resistor,Metal Film,34Ohms,200WV,.1 +/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,34Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J34R0BSB14 RNC55J34R0BSB14-ND 54C3993
Product Name RES 34 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,34Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34 ohms 34 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers