Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3483BSB14

Description
348 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
348 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3483BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3483BSB14-ND
Through Hole Resistors RNC55J3483BSB14-ND
348 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

348 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,384K ,.1%,25PPM,S/.001%,BULK - RNC55J3483BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,384K ,.1%,25PPM,S/.001%,BULK
RNC55J3483BSB14
MF,1/8W,384K ,.1%,25PPM,S/.001%,BULK RNC55J3483BSB14
MF,1/8W,384K ,.1%,25PPM,S/.001%,B ULK

MF,1/8W,384K ,.1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J3483BSB14-ND RNC55J3483BSB14
Product Name Through Hole Resistors MF,1/8W,384K ,.1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details