Vishay Intertechnology, Inc. RES 3.48K OHM 1/8W .5% AXIAL RNC55J3481DSRSL

Description
RES 3.48Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.48Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1/8W .5% AXIAL - RNC55J3481DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1/8W .5% AXIAL
RNC55J3481DSRSL
RES 3.48K OHM 1/8W .5% AXIAL RNC55J3481DSRSL
RES 3.48Kohm 1/8W .5% AXIAL

RES 3.48Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3481DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3481DSRSL-ND
Through Hole Resistors RNC55J3481DSRSL-ND
3.48 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.48 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3481DSRSL RNC55J3481DSRSL-ND
Product Name RES 3.48K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3480 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers