RES 3.48Kohm 1/8W .5% AXIAL
3.48 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES,Metal Film,3.48KOhms,200WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J3481DSB14 | RNC55J3481DSB14-ND | 08M3010 |
| Product Name | RES 3.48K OHM 1/8W .5% AXIAL | Through Hole Resistors | Res,metal Film,3.48Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 3480 ohms | ||
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | |
| Configuration | Single Resistor | Single Resistor |