Vishay Intertechnology, Inc. RES 3.48K OHM 1/8W .1% AXIAL RNC55J3481BSRSL

Description
RES 3.48Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.48Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1/8W .1% AXIAL - RNC55J3481BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1/8W .1% AXIAL
RNC55J3481BSRSL
RES 3.48K OHM 1/8W .1% AXIAL RNC55J3481BSRSL
RES 3.48Kohm 1/8W .1% AXIAL

RES 3.48Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3481BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3481BSRSL-ND
Through Hole Resistors RNC55J3481BSRSL-ND
3.48 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.48 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3481BSRSL RNC55J3481BSRSL-ND
Product Name RES 3.48K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3480 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details