Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3441DSRSL

Description
3.44 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.44 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3441DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3441DSRSL-ND
Through Hole Resistors RNC55J3441DSRSL-ND
3.44 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.44 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.44K OHM 1/8W .5% AXIAL - RNC55J3441DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.44K OHM 1/8W .5% AXIAL
RNC55J3441DSRSL
RES 3.44K OHM 1/8W .5% AXIAL RNC55J3441DSRSL
RES 3.44Kohm 1/8W .5% AXIAL

RES 3.44Kohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J3441DSRSL-ND RNC55J3441DSRSL
Product Name Through Hole Resistors RES 3.44K OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details