Vishay Intertechnology, Inc. RES 3.44K OHM 1/8W .5% AXIAL RNC55J3441DSR36

Description
RES 3.44Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.44Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.44K OHM 1/8W .5% AXIAL - RNC55J3441DSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.44K OHM 1/8W .5% AXIAL
RNC55J3441DSR36
RES 3.44K OHM 1/8W .5% AXIAL RNC55J3441DSR36
RES 3.44Kohm 1/8W .5% AXIAL

RES 3.44Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3441DSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3441DSR36-ND
Through Hole Resistors RNC55J3441DSR36-ND
3.44 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.44 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3441DSR36 RNC55J3441DSR36-ND
Product Name RES 3.44K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3440 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details