Vishay Intertechnology, Inc. RES 3.44K OHM 1/8W .5% AXIAL RNC55J3441DSBSL

Description
RES 3.44Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.44Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.44K OHM 1/8W .5% AXIAL - RNC55J3441DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.44K OHM 1/8W .5% AXIAL
RNC55J3441DSBSL
RES 3.44K OHM 1/8W .5% AXIAL RNC55J3441DSBSL
RES 3.44Kohm 1/8W .5% AXIAL

RES 3.44Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3441DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3441DSBSL-ND
Through Hole Resistors RNC55J3441DSBSL-ND
3.44 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.44 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3441DSBSL RNC55J3441DSBSL-ND
Product Name RES 3.44K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3440 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details