Vishay Intertechnology, Inc. RES 340 OHM 1/8W 1% AXIAL RNC55J3400FSBSL

Description
RES 340ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 340ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1/8W 1% AXIAL - RNC55J3400FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1/8W 1% AXIAL
RNC55J3400FSBSL
RES 340 OHM 1/8W 1% AXIAL RNC55J3400FSBSL
RES 340ohm 1/8W 1% AXIAL

RES 340ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3400FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3400FSBSL-ND
Through Hole Resistors RNC55J3400FSBSL-ND
340 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3400FSBSL RNC55J3400FSBSL-ND
Product Name RES 340 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers