Vishay Intertechnology, Inc. Res Metal Film 33.2 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J33R2BSRE8

Description
Res Metal Film 33.2 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 33.2 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 33.2 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55J33R2BSRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 33.2 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55J33R2BSRE8
Res Metal Film 33.2 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J33R2BSRE8
Res Metal Film 33.2 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 33.2 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55J33R2BSRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J33R2BSRE8TR-ND
Through Hole Resistors 541-RNC55J33R2BSRE8TR-ND
33.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J33R2BSRE8 541-RNC55J33R2BSRE8TR-ND
Product Name Res Metal Film 33.2 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details