Vishay Intertechnology, Inc. Through Hole Resistors RNC55J33R0BSB14

Description
33 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
33 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J33R0BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J33R0BSB14-ND
Through Hole Resistors RNC55J33R0BSB14-ND
33 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 33 OHM 1/8W .1% AXIAL - RNC55J33R0BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/8W .1% AXIAL
RNC55J33R0BSB14
RES 33 OHM 1/8W .1% AXIAL RNC55J33R0BSB14
RES 33ohm 1/8W .1% AXIAL

RES 33ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J33R0BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J33R0BSB14
Through Hole Resistors RNC55J33R0BSB14
RES 33 OHM 1/8W .1% AXIAL

RES 33 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J33R0BSB14-ND RNC55J33R0BSB14 RNC55J33R0BSB14
Product Name Through Hole Resistors RES 33 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details