Vishay Intertechnology, Inc. RES 336K OHM 1/8W .1% AXIAL RNC55J3363BSBSL

Description
RES 336Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 336Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 336K OHM 1/8W .1% AXIAL - RNC55J3363BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 336K OHM 1/8W .1% AXIAL
RNC55J3363BSBSL
RES 336K OHM 1/8W .1% AXIAL RNC55J3363BSBSL
RES 336Kohm 1/8W .1% AXIAL

RES 336Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3363BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3363BSBSL-ND
Through Hole Resistors RNC55J3363BSBSL-ND
336 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

336 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3363BSBSL RNC55J3363BSBSL-ND
Product Name RES 336K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 336000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details