Vishay Intertechnology, Inc. RES 33.3K OHM 1/8W .5% AXIAL RNC55J3332DRB14

Description
RES 33.3Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 33.3Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.3K OHM 1/8W .5% AXIAL - RNC55J3332DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.3K OHM 1/8W .5% AXIAL
RNC55J3332DRB14
RES 33.3K OHM 1/8W .5% AXIAL RNC55J3332DRB14
RES 33.3Kohm 1/8W .5% AXIAL

RES 33.3Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3332DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3332DRB14-ND
Through Hole Resistors RNC55J3332DRB14-ND
33.3 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.3 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J3332DRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3332DRB14
Through Hole Resistors RNC55J3332DRB14
RES 33.3K OHM 1/8W .5% AXIAL

RES 33.3K OHM 1/8W .5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3332DRB14 RNC55J3332DRB14-ND RNC55J3332DRB14
Product Name RES 33.3K OHM 1/8W .5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 33300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details