Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3321DPRE7

Description
3.32 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.32 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55J3321DPRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J3321DPRE7TR-ND
Through Hole Resistors 541-RNC55J3321DPRE7TR-ND
3.32 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 3.32K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R - RNC55J3321DPRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.32K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
RNC55J3321DPRE7
Res Metal Film 3.32K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC55J3321DPRE7
Res Metal Film 3.32K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 3.32K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC55J3321DPRE7TR-ND RNC55J3321DPRE7
Product Name Through Hole Resistors Res Metal Film 3.32K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers