Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3321BSRE6

Description
3.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3321BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3321BSRE6-ND
Through Hole Resistors RNC55J3321BSRE6-ND
3.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,3.32K ,.1%,25PPM,S/.001%,T/R - RNC55J3321BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,3.32K ,.1%,25PPM,S/.001%,T/R
RNC55J3321BSRE6
MF,1/8W,3.32K ,.1%,25PPM,S/.001%,T/R RNC55J3321BSRE6
MF,1/8W,3.32K ,.1%,25PPM,S/.001%,T /R

MF,1/8W,3.32K ,.1%,25PPM,S/.001%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J3321BSRE6-ND RNC55J3321BSRE6
Product Name Through Hole Resistors MF,1/8W,3.32K ,.1%,25PPM,S/.001%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details