Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3320DRB14

Description
332 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
332 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3320DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3320DRB14-ND
Through Hole Resistors RNC55J3320DRB14-ND
332 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

332 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 332 OHM 1/8W .5% AXIAL - RNC55J3320DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/8W .5% AXIAL
RNC55J3320DRB14
RES 332 OHM 1/8W .5% AXIAL RNC55J3320DRB14
RES 332ohm 1/8W .5% AXIAL

RES 332ohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J3320DRB14-ND RNC55J3320DRB14
Product Name Through Hole Resistors RES 332 OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details