Vishay Intertechnology, Inc. RES 33.1K OHM 1/8W .1% AXIAL RNC55J3312BSB14

Description
RES 33.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 33.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.1K OHM 1/8W .1% AXIAL - RNC55J3312BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.1K OHM 1/8W .1% AXIAL
RNC55J3312BSB14
RES 33.1K OHM 1/8W .1% AXIAL RNC55J3312BSB14
RES 33.1Kohm 1/8W .1% AXIAL

RES 33.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3312BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3312BSB14-ND
Through Hole Resistors RNC55J3312BSB14-ND
33.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J3312BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3312BSB14
Through Hole Resistors RNC55J3312BSB14
RES 33.1K OHM 1/8W .1% AXIAL

RES 33.1K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3312BSB14 RNC55J3312BSB14-ND RNC55J3312BSB14
Product Name RES 33.1K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 33100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details