Vishay Intertechnology, Inc. RES 33K OHM 1/8W .1% AXIAL RNC55J3302BSB14

Description
RES 33Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 33Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 1/8W .1% AXIAL - RNC55J3302BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 1/8W .1% AXIAL
RNC55J3302BSB14
RES 33K OHM 1/8W .1% AXIAL RNC55J3302BSB14
RES 33Kohm 1/8W .1% AXIAL

RES 33Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3302BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3302BSB14-ND
Through Hole Resistors RNC55J3302BSB14-ND
33 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J3302BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3302BSB14
Through Hole Resistors RNC55J3302BSB14
RES 33K OHM 1/8W .1% AXIAL

RES 33K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3302BSB14 RNC55J3302BSB14-ND RNC55J3302BSB14
Product Name RES 33K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 33000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details