Vishay Intertechnology, Inc. RES 32.4 OHM 1/8W .1% AXIAL RNC55J32R4BSRSL

Description
RES 32.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 32.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 1/8W .1% AXIAL - RNC55J32R4BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1/8W .1% AXIAL
RNC55J32R4BSRSL
RES 32.4 OHM 1/8W .1% AXIAL RNC55J32R4BSRSL
RES 32.4ohm 1/8W .1% AXIAL

RES 32.4ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J32R4BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J32R4BSRSL-ND
Through Hole Resistors RNC55J32R4BSRSL-ND
32.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J32R4BSRSL RNC55J32R4BSRSL-ND
Product Name RES 32.4 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.4 ohms 32.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers