Vishay Intertechnology, Inc. Through Hole Resistors RNC55J32R2BSRE6

Description
32.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
32.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J32R2BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J32R2BSRE6-ND
Through Hole Resistors RNC55J32R2BSRE6-ND
32.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 32.2 OHM 1/8W .1% AXIAL - RNC55J32R2BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.2 OHM 1/8W .1% AXIAL
RNC55J32R2BSRE6
RES 32.2 OHM 1/8W .1% AXIAL RNC55J32R2BSRE6
RES 32.2ohm 1/8W .1% AXIAL

RES 32.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J32R2BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J32R2BSRE6
Through Hole Resistors RNC55J32R2BSRE6
RES 32.2 OHM 1/8W .1% AXIAL

RES 32.2 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J32R2BSRE6-ND RNC55J32R2BSRE6 RNC55J32R2BSRE6
Product Name Through Hole Resistors RES 32.2 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 32.2 ohms 32.2 ohms 32.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers