Vishay Intertechnology, Inc. RES 328K OHM 1/8W .5% AXIAL RNC55J3283DSBSL

Description
RES 328Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 328Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 328K OHM 1/8W .5% AXIAL - RNC55J3283DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 328K OHM 1/8W .5% AXIAL
RNC55J3283DSBSL
RES 328K OHM 1/8W .5% AXIAL RNC55J3283DSBSL
RES 328Kohm 1/8W .5% AXIAL

RES 328Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3283DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3283DSBSL-ND
Through Hole Resistors RNC55J3283DSBSL-ND
328 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

328 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3283DSBSL RNC55J3283DSBSL-ND
Product Name RES 328K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 328000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers