Vishay Intertechnology, Inc. RES 328K OHM 1/8W .1% AXIAL RNC55J3283BRRSL

Description
RES 328Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 328Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 328K OHM 1/8W .1% AXIAL - RNC55J3283BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 328K OHM 1/8W .1% AXIAL
RNC55J3283BRRSL
RES 328K OHM 1/8W .1% AXIAL RNC55J3283BRRSL
RES 328Kohm 1/8W .1% AXIAL

RES 328Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3283BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3283BRRSL-ND
Through Hole Resistors RNC55J3283BRRSL-ND
328 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

328 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3283BRRSL RNC55J3283BRRSL-ND
Product Name RES 328K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 328000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 136345 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details