Vishay Intertechnology, Inc. RES 328 OHM 1/8W .1% AXIAL RNC55J3280BSRE6

Description
RES 328ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 328ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 328 OHM 1/8W .1% AXIAL - RNC55J3280BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 328 OHM 1/8W .1% AXIAL
RNC55J3280BSRE6
RES 328 OHM 1/8W .1% AXIAL RNC55J3280BSRE6
RES 328ohm 1/8W .1% AXIAL

RES 328ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3280BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3280BSRE6-ND
Through Hole Resistors RNC55J3280BSRE6-ND
328 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

328 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,328Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3929 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,328Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3929
Resistor,metal Film,328Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3929
Resistor,Metal Film,328Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,328Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J3280BSRE6 RNC55J3280BSRE6-ND 54C3929
Product Name RES 328 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,328Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 328 ohms 328 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers