Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3243BPRE7

Description
324 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
324 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55J3243BPRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J3243BPRE7TR-ND
Through Hole Resistors 541-RNC55J3243BPRE7TR-ND
324 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

324 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 324K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R - RNC55J3243BPRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 324K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
RNC55J3243BPRE7
Res Metal Film 324K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC55J3243BPRE7
Res Metal Film 324K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 324K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55J3243BPRE7 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3243BPRE7
Through Hole Resistors RNC55J3243BPRE7
RES 324K OHM 0.1% 1/8W AXIAL

RES 324K OHM 0.1% 1/8W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RNC55J3243BPRE7TR-ND RNC55J3243BPRE7 RNC55J3243BPRE7
Product Name Through Hole Resistors Res Metal Film 324K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details