Vishay Intertechnology, Inc. RES 324K OHM 1/8W .1% AXIAL RNC55J3243BPBSL

Description
RES 324Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 324Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324K OHM 1/8W .1% AXIAL - RNC55J3243BPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1/8W .1% AXIAL
RNC55J3243BPBSL
RES 324K OHM 1/8W .1% AXIAL RNC55J3243BPBSL
RES 324Kohm 1/8W .1% AXIAL

RES 324Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3243BPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3243BPBSL-ND
Through Hole Resistors RNC55J3243BPBSL-ND
324 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

324 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3243BPBSL RNC55J3243BPBSL-ND
Product Name RES 324K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details