Vishay Intertechnology, Inc. RES 324 OHM 1/8W .1% AXIAL RNC55J3240BSRSL

Description
RES 324ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 324ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/8W .1% AXIAL - RNC55J3240BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/8W .1% AXIAL
RNC55J3240BSRSL
RES 324 OHM 1/8W .1% AXIAL RNC55J3240BSRSL
RES 324ohm 1/8W .1% AXIAL

RES 324ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3240BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3240BSRSL-ND
Through Hole Resistors RNC55J3240BSRSL-ND
324 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

324 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3240BSRSL RNC55J3240BSRSL-ND
Product Name RES 324 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details