Vishay Intertechnology, Inc. RES 32.2K OHM 1/8W .1% AXIAL RNC55J3222BSB14

Description
RES 32.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 32.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.2K OHM 1/8W .1% AXIAL - RNC55J3222BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.2K OHM 1/8W .1% AXIAL
RNC55J3222BSB14
RES 32.2K OHM 1/8W .1% AXIAL RNC55J3222BSB14
RES 32.2Kohm 1/8W .1% AXIAL

RES 32.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3222BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3222BSB14-ND
Through Hole Resistors RNC55J3222BSB14-ND
32.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J3222BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3222BSB14
Through Hole Resistors RNC55J3222BSB14
RES 32.2K OHM 1/8W .1% AXIAL

RES 32.2K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3222BSB14 RNC55J3222BSB14-ND RNC55J3222BSB14
Product Name RES 32.2K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 32200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details