Vishay Intertechnology, Inc. RES 320K OHM 1/8W .1% AXIAL RNC55J3203BSRSL

Description
RES 320Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 320Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 320K OHM 1/8W .1% AXIAL - RNC55J3203BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320K OHM 1/8W .1% AXIAL
RNC55J3203BSRSL
RES 320K OHM 1/8W .1% AXIAL RNC55J3203BSRSL
RES 320Kohm 1/8W .1% AXIAL

RES 320Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3203BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3203BSRSL-ND
Through Hole Resistors RNC55J3203BSRSL-ND
320 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

320 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3203BSRSL RNC55J3203BSRSL-ND
Product Name RES 320K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 320000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers