Vishay Intertechnology, Inc. RES 3.2K OHM 1/8W .1% AXIAL RNC55J3201BSBSL

Description
RES 3.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.2K OHM 1/8W .1% AXIAL - RNC55J3201BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.2K OHM 1/8W .1% AXIAL
RNC55J3201BSBSL
RES 3.2K OHM 1/8W .1% AXIAL RNC55J3201BSBSL
RES 3.2Kohm 1/8W .1% AXIAL

RES 3.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3201BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3201BSBSL-ND
Through Hole Resistors RNC55J3201BSBSL-ND
3.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3201BSBSL RNC55J3201BSBSL-ND
Product Name RES 3.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details