Vishay Intertechnology, Inc. RES 316 OHM 1/8W 1% AXIAL RNC55J3160FSBSL

Description
RES 316ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/8W 1% AXIAL - RNC55J3160FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/8W 1% AXIAL
RNC55J3160FSBSL
RES 316 OHM 1/8W 1% AXIAL RNC55J3160FSBSL
RES 316ohm 1/8W 1% AXIAL

RES 316ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3160FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3160FSBSL-ND
Through Hole Resistors RNC55J3160FSBSL-ND
316 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

316 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3160FSBSL RNC55J3160FSBSL-ND
Product Name RES 316 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details