Vishay Intertechnology, Inc. RES 316 OHM 1/8W .1% AXIAL RNC55J3160BSBSL

Description
RES 316ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/8W .1% AXIAL - RNC55J3160BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/8W .1% AXIAL
RNC55J3160BSBSL
RES 316 OHM 1/8W .1% AXIAL RNC55J3160BSBSL
RES 316ohm 1/8W .1% AXIAL

RES 316ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3160BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3160BSBSL-ND
Through Hole Resistors RNC55J3160BSBSL-ND
316 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

316 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3160BSBSL RNC55J3160BSBSL-ND
Product Name RES 316 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details