Vishay Intertechnology, Inc. RES 3.15K OHM 1/8W .1% AXIAL RNC55J3151BSB14

Description
RES 3.15Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.15Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.15K OHM 1/8W .1% AXIAL - RNC55J3151BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.15K OHM 1/8W .1% AXIAL
RNC55J3151BSB14
RES 3.15K OHM 1/8W .1% AXIAL RNC55J3151BSB14
RES 3.15Kohm 1/8W .1% AXIAL

RES 3.15Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3151BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3151BSB14-ND
Through Hole Resistors RNC55J3151BSB14-ND
3.15 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.15 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J3151BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3151BSB14
Through Hole Resistors RNC55J3151BSB14
RES 3.15K OHM 1/8W .1% AXIAL

RES 3.15K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3151BSB14 RNC55J3151BSB14-ND RNC55J3151BSB14
Product Name RES 3.15K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details