Vishay Intertechnology, Inc. Through Hole Resistors RNC55J3142BSB14

Description
31.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
31.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J3142BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3142BSB14-ND
Through Hole Resistors RNC55J3142BSB14-ND
31.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

31.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 31.4K OHM 1/8W .1% AXIAL - RNC55J3142BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.4K OHM 1/8W .1% AXIAL
RNC55J3142BSB14
RES 31.4K OHM 1/8W .1% AXIAL RNC55J3142BSB14
RES 31.4Kohm 1/8W .1% AXIAL

RES 31.4Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3142BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3142BSB14
Through Hole Resistors RNC55J3142BSB14
RES 31.4K OHM 1/8W .1% AXIAL

RES 31.4K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3142BSB14-ND RNC55J3142BSB14 RNC55J3142BSB14
Product Name Through Hole Resistors RES 31.4K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details