Vishay Intertechnology, Inc. Res Metal Film 312K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC55J3123FRRE5

Description
Res Metal Film 312K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 312K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 312K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55J3123FRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 312K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55J3123FRRE5
Res Metal Film 312K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC55J3123FRRE5
Res Metal Film 312K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 312K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55J3123FRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J3123FRRE5TR-ND
Through Hole Resistors 541-RNC55J3123FRRE5TR-ND
312 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

312 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J3123FRRE5 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3123FRRE5
Through Hole Resistors RNC55J3123FRRE5
RES 312K OHM 1% 1/8W AXIAL

RES 312K OHM 1% 1/8W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3123FRRE5 541-RNC55J3123FRRE5TR-ND RNC55J3123FRRE5
Product Name Res Metal Film 312K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details