Vishay Intertechnology, Inc. RES 31.2K OHM 1/8W .1% AXIAL RNC55J3122BRB14

Description
RES 31.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 31.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.2K OHM 1/8W .1% AXIAL - RNC55J3122BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.2K OHM 1/8W .1% AXIAL
RNC55J3122BRB14
RES 31.2K OHM 1/8W .1% AXIAL RNC55J3122BRB14
RES 31.2Kohm 1/8W .1% AXIAL

RES 31.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3122BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3122BRB14-ND
Through Hole Resistors RNC55J3122BRB14-ND
31.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

31.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3122BRB14 RNC55J3122BRB14-ND
Product Name RES 31.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details