Vishay Intertechnology, Inc. RES 30.9 OHM 1/8W .1% AXIAL RNC55J30R9BSBSL

Description
RES 30.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 1/8W .1% AXIAL - RNC55J30R9BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1/8W .1% AXIAL
RNC55J30R9BSBSL
RES 30.9 OHM 1/8W .1% AXIAL RNC55J30R9BSBSL
RES 30.9ohm 1/8W .1% AXIAL

RES 30.9ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J30R9BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J30R9BSBSL-ND
Through Hole Resistors RNC55J30R9BSBSL-ND
30.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J30R9BSBSL RNC55J30R9BSBSL-ND
Product Name RES 30.9 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.9 ohms 30.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers