Vishay Intertechnology, Inc. RES 30.5 OHM 1/8W .1% AXIAL RNC55J30R5BSB14

Description
RES 30.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.5 OHM 1/8W .1% AXIAL - RNC55J30R5BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.5 OHM 1/8W .1% AXIAL
RNC55J30R5BSB14
RES 30.5 OHM 1/8W .1% AXIAL RNC55J30R5BSB14
RES 30.5ohm 1/8W .1% AXIAL

RES 30.5ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J30R5BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J30R5BSB14-ND
Through Hole Resistors RNC55J30R5BSB14-ND
30.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,30.5Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3766 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.5Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3766
Resistor,metal Film,30.5Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3766
Resistor,Metal Film,30.5Ohms,200WV, .1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,30.5Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J30R5BSB14 RNC55J30R5BSB14-ND 54C3766
Product Name RES 30.5 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,30.5Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.5 ohms 30.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers