Vishay Intertechnology, Inc. MF,1/8W,30.1,.1%,25PPM,S/.001%,BULK RNC55J30R1BSB14

Description
MF,1/8W,30.1,.1%,25P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,30.1,.1%,25P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,30.1,.1%,25PPM,S/.001%,BULK - RNC55J30R1BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,30.1,.1%,25PPM,S/.001%,BULK
RNC55J30R1BSB14
MF,1/8W,30.1,.1%,25PPM,S/.001%,BULK RNC55J30R1BSB14
MF,1/8W,30.1,.1%,25P PM,S/.001%,BULK

MF,1/8W,30.1,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J30R1BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J30R1BSB14-ND
Through Hole Resistors RNC55J30R1BSB14-ND
30.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J30R1BSB14 RNC55J30R1BSB14-ND
Product Name MF,1/8W,30.1,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details