Vishay Intertechnology, Inc. RES 30.8K OHM 1/8W 1% AXIAL RNC55J3082FSB14

Description
RES 30.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.8K OHM 1/8W 1% AXIAL - RNC55J3082FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.8K OHM 1/8W 1% AXIAL
RNC55J3082FSB14
RES 30.8K OHM 1/8W 1% AXIAL RNC55J3082FSB14
RES 30.8Kohm 1/8W 1% AXIAL

RES 30.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3082FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3082FSB14-ND
Through Hole Resistors RNC55J3082FSB14-ND
30.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3082FSB14 RNC55J3082FSB14-ND
Product Name RES 30.8K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details