Vishay Intertechnology, Inc. RES 30.8K OHM 1/8W .1% AXIAL RNC55J3082BMB14

Description
RES 30.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.8K OHM 1/8W .1% AXIAL - RNC55J3082BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.8K OHM 1/8W .1% AXIAL
RNC55J3082BMB14
RES 30.8K OHM 1/8W .1% AXIAL RNC55J3082BMB14
RES 30.8Kohm 1/8W .1% AXIAL

RES 30.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3082BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3082BMB14-ND
Through Hole Resistors RNC55J3082BMB14-ND
30.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J3082BMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3082BMB14
Through Hole Resistors RNC55J3082BMB14
RES 30.8K OHM 1/8W .1% AXIAL

RES 30.8K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3082BMB14 RNC55J3082BMB14-ND RNC55J3082BMB14
Product Name RES 30.8K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 30800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details