Vishay Intertechnology, Inc. RES 305 OHM 1/8W .5% AXIAL RNC55J3050DRRSL

Description
RES 305ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 305ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 305 OHM 1/8W .5% AXIAL - RNC55J3050DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 305 OHM 1/8W .5% AXIAL
RNC55J3050DRRSL
RES 305 OHM 1/8W .5% AXIAL RNC55J3050DRRSL
RES 305ohm 1/8W .5% AXIAL

RES 305ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3050DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3050DRRSL-ND
Through Hole Resistors RNC55J3050DRRSL-ND
305 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

305 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3050DRRSL RNC55J3050DRRSL-ND
Product Name RES 305 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 305 ohms 305 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers