Vishay Intertechnology, Inc. RES 301K OHM 1/8W 1% AXIAL RNC55J3013FMB14

Description
RES 301Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/8W 1% AXIAL - RNC55J3013FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/8W 1% AXIAL
RNC55J3013FMB14
RES 301K OHM 1/8W 1% AXIAL RNC55J3013FMB14
RES 301Kohm 1/8W 1% AXIAL

RES 301Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3013FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3013FMB14-ND
Through Hole Resistors RNC55J3013FMB14-ND
301 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J3013FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J3013FMB14
Through Hole Resistors RNC55J3013FMB14
RES 301K OHM 1/8W 1% AXIAL

RES 301K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J3013FMB14 RNC55J3013FMB14-ND RNC55J3013FMB14
Product Name RES 301K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 301000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers