Vishay Intertechnology, Inc. RES 30.1K OHM 1/8W .1% AXIAL RNC55J3012BSRSL

Description
RES 30.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/8W .1% AXIAL - RNC55J3012BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/8W .1% AXIAL
RNC55J3012BSRSL
RES 30.1K OHM 1/8W .1% AXIAL RNC55J3012BSRSL
RES 30.1Kohm 1/8W .1% AXIAL

RES 30.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J3012BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J3012BSRSL-ND
Through Hole Resistors RNC55J3012BSRSL-ND
30.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J3012BSRSL RNC55J3012BSRSL-ND
Product Name RES 30.1K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details